Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2319764-5 |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.70
|
1,764
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
1,764
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
1,764
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
1,764
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now | |
Farnell
from US$4.57
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold Flash over Nickel |
Shunt Type | DIP |
Length | 25.3mm, .996in |
Height | 5mm, .197in |
Voltage Rating | 24VDC |
Housing Color | Black |
Centerline | 2.54mm, .1in |
Housing Material | High Temperature Nylon |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 18 |
Sealed | No |
Product Type | Switch |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP Switch |
Operating Temperature Range | -20 – 85°C |
Dip Sw/Sip Sw E Stack Piano 10P G Long Tube Pd |Alcoswitch Te Connectivity 1-2319764-5 | Newark Electronics |
DIP SW/SIP SW E STACK PIANO 10P G LONG TUBE PD | Rapid Electronics |
TE Connectivity E STACK PIANO 10P G LONG TUBE PD OFF DIP | Distrelec |
DIP Switch End Stackable Side Actuated Piano Actuator SPST 10 Position 25mA 24 VDC 20-Pin Surface Mount Tube | Avnet America |
DIP Switches / SIP Switches E STACK PIANO 10P G LONG TUBE PD OFF | Sager |
Where can I find additional details, specifications and documents for a 1-2319764-5?
Additional datasheets, footprints and schematics for 1-2319764-5 are listed on our Part Details page. You can also find images and similar parts to 1-2319764-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2319764-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2319764-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2319764-5 fall under?
The 1-2319764-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-2319764-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2319764-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2319764-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2319764-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2319764-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2319764-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2319764-5?
You can fill out our help required form which you can use to request a quote for 1-2319764-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.