Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Post Numbers Omitted | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Length | 31.62mm, 1.2448in |
Width | 10.7mm, .421in |
Height | .32in, 8.2mm |
Mating Post Length | 7.7mm, .3in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Pin, Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Hdr Assy 8P, No Pin 2,5,7 |Amp Te Connectivity 1-2316952-8 | Newark Electronics |
3.96 EP HDR ASSY 8P NO PIN 2 5 7 | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 8P NO PIN 2 5 7 Rectang | Distrelec |
Where can I find additional details, specifications and documents for a 1-2316952-8?
Additional datasheets, footprints and schematics for 1-2316952-8 are listed on our Part Details page. You can also find images and similar parts to 1-2316952-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2316952-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2316952-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2316952-8 fall under?
The 1-2316952-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2316952-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316952-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2316952-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2316952-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2316952-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2316952-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2316952-8?
You can fill out our help required form which you can use to request a quote for 1-2316952-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.