Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
4,450
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
4,450
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
4,450
in stock
|
Buy Now | |
Farnell
from US$1.55
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,000
in stock
|
Buy Now | |
element14
from US$1.53
|
700
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .20 x .40mm |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 10 |
Number of Loaded Positions | 10 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Select Gold |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Layout | Inline |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Connector Width | 4.7mm, .185in |
コネクタの高さ | 2.1mm |
Connector Height | 2.1mm, .0825in |
PCB Thickness (Recommended) | 2.4mm, .094in |
Connector Length | .7874in, 20mm |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 125VAC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.8mm, .11in |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Connectors 10P 2MM B-B REC SRHZ 2.8 0.76AU TB | Rapid Electronics |
TE Connectivity - AMP 10P2MMB-BRECSRHZ2.80.76AUTR | Distrelec |
CONN, R/A RCPT, 10POS, 1ROW, TH | Farnell |
Connector, Rcpt, 10Pos, 1Row, 2Mm | Newark Electronics |
CONNECTOR, RCPT, 10POS, 1ROW, 2MM | element14 |
AMPMODU,10P,2MM,B-B,REC,SRHZ,2.8,0.76AU | RS |
Conn Socket Strip RCP 10 POS 2mm Solder RA Through Hole T/R | Avnet America |
Connector, 10P,2MM, B-B, REC, SRHZ,2.8,0.76AU, TB | TE Connectivity 1-2314938-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2314938-0?
Additional datasheets, footprints and schematics for 1-2314938-0 are listed on our Part Details page. You can also find images and similar parts to 1-2314938-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314938-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314938-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314938-0 fall under?
The 1-2314938-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2314938-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314938-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314938-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314938-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2314938-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314938-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2314938-0?
You can fill out our help required form which you can use to request a quote for 1-2314938-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.