Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Screw & Hole Thread Size | None |
---|---|
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Connector Style | Plug/Receptacle |
Slide Latch | Without |
Grommets | Without |
Product Type | Backshell/Cable Clamp |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
Where can I find additional details, specifications and documents for a 1-2314418-1?
Additional datasheets, footprints and schematics for 1-2314418-1 are listed on our Part Details page. You can also find images and similar parts to 1-2314418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314418-1 fall under?
The 1-2314418-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2314418-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314418-1 have stock available?
There is no stock from authorised distributors for 1-2314418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314418-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2314418-1?
You can fill out our help required form which you can use to request a quote for 1-2314418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.