Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.14
|
28
in stock
|
Buy Now | |
TE Store
from US$7.94
|
318
in stock
|
Buy Now | |
RS Americas
from US$4.45
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
28
in stock
|
Buy Now | |
element14
from US$4.50
|
28
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | - |
For Use With | AMP M12 Circular Connectors |
Contact Material | Brass |
M12 CRIMP CONTACT SOCKET 0.8MM AWG22/24 Connector System: Cable-to-Cable Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Circuit Application: Signal Cable-to-Cable Wire & Cable 2 A | M12 Crimp Contact For A8 Code | Part Number: 1-2314101-1 | Internal Number: 1-2314101-1 | TE Connectivity | TE Store |
Circular Metric Connector M12 Crimp contact socket 0.8mm AWG22 | TE Connectivity 1-2314101-1 | RS Americas |
Circular Contact, Socket, 22Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP | element14 |
M12 CRIMP CONTACT SOCKET 0.8MM AWG22/24 | Future Electronics |
Where can I find additional details, specifications and documents for a 1-2314101-1?
Additional datasheets, footprints and schematics for 1-2314101-1 are listed on our Part Details page. You can also find images and similar parts to 1-2314101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314101-1 fall under?
The 1-2314101-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2314101-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314101-1 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-2314101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314101-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2314101-1?
You can fill out our help required form which you can use to request a quote for 1-2314101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.