Status: | Unknown |
---|---|
Series: | 123 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 123 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Dip Socket, 14 Position, Through Hole | Newark Electronics |
Conn, IC Socket, DIP, 14, Open, 123 Series, Wrapost Tail,0.3", 0.1" Pin Spcng,3A | Mill-Max 123-13-314-41-001000 | RS Americas |
IC & Component Sockets 14P GLD PIN GLD CONT | Sager |
DIP SOCKET, 14POS, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 123-13-314-41-001000 .?
Additional datasheets, footprints and schematics for 123-13-314-41-001000 . are listed on our Part Details page. You can also find images and similar parts to 123-13-314-41-001000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 123-13-314-41-001000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 123-13-314-41-001000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 123-13-314-41-001000 . fall under?
The 123-13-314-41-001000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 123-13-314-41-001000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 123-13-314-41-001000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 123-13-314-41-001000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 123-13-314-41-001000 . have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 123-13-314-41-001000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 123-13-314-41-001000 . often in real-time on the comparison pages.
What if I can't find stock of 123-13-314-41-001000 .?
You can fill out our help required form which you can use to request a quote for 123-13-314-41-001000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.