Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backshell Material | Zinc |
---|---|
Ferrule Type | Crimp |
Body Flammability Rating | EN45545-2 |
Backshell Kit Cable Outside Diameter (Max) | 14mm, .551in |
Cable Clamp Plating Material | Zinc |
Cable Clamp Material | Steel |
Cable Exit Angle | 45, 180 |
Cable Clamp Type | Single or Dual Cable Entry |
Number of Positions | 37, 62 |
Cover Flammability Rating | UL 94V-0 |
Jackscrew Covers Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Jackscrew Material | Stainless Steel |
Screw Material | Stainless Steel |
Screw Plating Material | Nickel |
Screw & Hole Thread Size | M3 |
Jackscrew Fastener | With |
Connector Style | Plug/Receptacle |
Product Type | Backshell/Cable Clamp |
Accessory Type | Backshell Kit |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Slide Latch | Without |
Shell Size | 4 |
Grommets | Without |
Clam Shell Length | Standard |
Shielded | Yes |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
FULL METAL HOODS SIZE 4 - 2 (RAW) Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 4 Shielded Backshell Zinc Straight | D-Sub Backshell Size 4 | Part Number: 1-2308345-2 | Internal Number: 1-2308345-2 | TE Connectivity | TE Store |
Full Metal Hood for 37 and 62 Position Rail D-Sub Connectors 4 Shell Size Zinc | Avnet America |
Where can I find additional details, specifications and documents for a 1-2308345-2?
Additional datasheets, footprints and schematics for 1-2308345-2 are listed on our Part Details page. You can also find images and similar parts to 1-2308345-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308345-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308345-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308345-2 fall under?
The 1-2308345-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308345-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308345-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308345-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308345-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2308345-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308345-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2308345-2?
You can fill out our help required form which you can use to request a quote for 1-2308345-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.