Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.18
|
14
in stock
|
Buy Now | |
Distrelec
from US$63.30
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$59.31
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$64.90
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$55.50
|
14
in stock
|
Buy Now | |
element14
from US$64.30
|
14
in stock
|
Buy Now | |
TE Store
from US$122.44
|
9
in stock
|
Buy Now | |
Avnet America
from US$55.66
|
-
|
Buy Now | |
RS Americas
from US$78.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
Contact Material | - |
TE Connectivity M12 A-CODED F-8 CAB GLAND CONECTR FEMALE | Distrelec |
Circular Metric Conn M12 A-CODED M-8 CAB CRIMP | Rapid Electronics |
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE | Farnell |
Sensor Connector, M12, Rcpt, 8Pos, Cable | Newark Electronics |
M12 A-CODED F-8 CAB GLAND CONECTR FEMALE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2308323-1 | Internal Number: 1-2308323-1 | TE Connectivity | TE Store |
Circular Metric Connectors | RS Americas |
M12 A-CODED F-8 CAB GLAND CONECTR FEMALE | Boersig |
Where can I find additional details, specifications and documents for a 1-2308323-1?
Additional datasheets, footprints and schematics for 1-2308323-1 are listed on our Part Details page. You can also find images and similar parts to 1-2308323-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308323-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308323-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308323-1 fall under?
The 1-2308323-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2308323-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308323-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308323-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308323-1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1-2308323-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308323-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2308323-1?
You can fill out our help required form which you can use to request a quote for 1-2308323-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.