Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
5
in stock
|
Buy Now | |
TE Store
from US$8.85
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
30
in stock
|
Buy Now | |
element14
from US$5.32
|
30
in stock
|
Buy Now | |
Farnell
from US$4.57
|
30
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 180 |
Backshell Material | Zinc |
Cable Clamp Type | Single or Dual Cable Entry |
Screw & Hole Thread Size | None |
Product Type | Backshell/Cable Clamp |
Grommets | Without |
Shielded | Yes |
Accessory Type | Backshell Kit |
Shell Size | 5 |
Slide Latch | Without |
Connector & Contact Terminates To | Wire & Cable |
Clam Shell Length | Standard |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
CABLE CLAMP6 (CASE RAW) Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 5 Shielded: Yes Operating Temperature Range: -40 – 194 °F Cable Clamp Kit Zinc 5 | Cable Clamp For Size 4-5 Std/5Ql Shell | Part Number: 1-2308272-6 | Internal Number: 1-2308272-6 | TE Connectivity | TE Store |
Cable Clamp, 180Deg, D-Sub Backshell Rohs Compliant: No |Te Connectivity 1-2308272-6 | Newark Electronics |
CABLE CLAMP, 180DEG, D-SUB BACKSHELL | element14 |
Fastener, Zinc | Avnet America |
D-Sub Backshells w/Clable Clamp 6 (Case Raw), Rail D-Sub Backshells Series | TE Connectivity 1-2308272-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2308272-6?
Additional datasheets, footprints and schematics for 1-2308272-6 are listed on our Part Details page. You can also find images and similar parts to 1-2308272-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308272-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308272-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308272-6 fall under?
The 1-2308272-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308272-6 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308272-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308272-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308272-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-2308272-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308272-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2308272-6?
You can fill out our help required form which you can use to request a quote for 1-2308272-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.