Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
89
in stock
|
Buy Now | |
TE Store
from US$4.63
|
225
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
32
in stock
|
Buy Now | |
element14
from US$2.96
|
32
in stock
|
Buy Now | |
Farnell
from US$3.51
|
32
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now |
Screw & Hole Thread Size | None |
---|---|
Grommets | Without |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Shielded | Yes |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
QL SET FOR VARIANT B 5 Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Quick Lock Pins For D-Sub With Threaded Insert | Part Number: 1-2308265-5 | Internal Number: 1-2308265-5 | TE Connectivity | TE Store |
D-Sub Backsheels QL SET FOR VARIANT B 5 | TE Connectivity 1-2308265-5 | RS Americas |
Ql Set, 4-40 Unc, Variant B 5 | Newark Electronics |
QL SET, 4-40 UNC, VARIANT B 5 | element14 |
Quick Lock Pin for D-Sub Connectors Stainless Steel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 7.2mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
Where can I find additional details, specifications and documents for a 1-2308265-5?
Additional datasheets, footprints and schematics for 1-2308265-5 are listed on our Part Details page. You can also find images and similar parts to 1-2308265-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308265-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308265-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308265-5 fall under?
The 1-2308265-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308265-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308265-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308265-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308265-5 have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1-2308265-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308265-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2308265-5?
You can fill out our help required form which you can use to request a quote for 1-2308265-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.