1230-030D-3S Pressure Sensors by TE Connectivity

30PSID SHORT BOARD MNT PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.15

Distributor Stock
Logo for Distrelec
Distrelec
from US$63.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$42.15
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Tubes Short Tube
Dimensions .57 x .59in, 14.7 x 15.2mm
Supply Current 1.5mA
Pressure 30psi
Accuracy ±0.1% Span Non-Linearity
Output/Span 100mV
Options No Option
Package 8 pin DIL
Type Differential
Sensor Type mV Output Pressure Sensors
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

30Psid Short Board Mnt Pressure Sensor |Te Connectivity 1230-030D-3S | Newark Electronics
Sensor | RS Americas
TE Connectivity 30PSID SHORT BOARD MNT PRESSURE SENSOR B | Distrelec
Board Mount Pressure Sensors 0-30psid 0-100mV Short Port | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1230-030D-3S?

Additional datasheets, footprints and schematics for 1230-030D-3S are listed on our Part Details page. You can also find images and similar parts to 1230-030D-3S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1230-030D-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1230-030D-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1230-030D-3S fall under?

The 1230-030D-3S is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1230-030D-3S when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1230-030D-3S you can contact the distributor directly for product support, shipping queries etc.

Is the 1230-030D-3S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1230-030D-3S have stock available?

Authorised distributors including Newark Electronics, RS Americas, Distrelec and Sager have stock available or on a lead time for 1230-030D-3S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1230-030D-3S often in real-time on the comparison pages.

What if I can't find stock of 1230-030D-3S?

You can fill out our help required form which you can use to request a quote for 1230-030D-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay