Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Bent Pointed |
Overall Length | 150mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezers | Transfer Multisort Elektronik |
Tweezer, Bent/Pointed, 150Mm | Newark Electronics |
TWEEZER, BENT/POINTED, 150MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Straight, Flat |
Overall Length | 5.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 122.SA?
Additional datasheets, footprints and schematics for 122.SA are listed on our Part Details page. You can also find images and similar parts to 122.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122.SA fall under?
The 122.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 122.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 122.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122.SA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 122.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122.SA often in real-time on the comparison pages.
What if I can't find stock of 122.SA?
You can fill out our help required form which you can use to request a quote for 122.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.