Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.77
|
464
in stock
|
Buy Now | |
element14
from US$1.74
|
464
in stock
|
Buy Now | |
Farnell
from US$1.95
|
464
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
240
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now |
Cable Exit Angle | 90 |
---|---|
Color | Orange |
Material | PA |
Number of Positions | 0 |
Degree of Protection | IP67 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | Yes |
Strain Relief | No |
Accessory Type | Backshell |
Operating Temperature Range | -40 – 100°C, -40 – 100°F |
Cable Exit, Rect, 90Deg, Pa6+Gf+Gb Rohs Compliant: Yes |Te Connectivity 1-2296063-2 | Newark Electronics |
CABLE EXIT, RECT, 90DEG, PA6+GF+GB | element14 |
Cable Exit Cover for Receptacle Right Angle Automotive Connectors Polyamide Orange | Avnet Abacus |
CABLE EXIT RECT 90DEG | Future Electronics |
Where can I find additional details, specifications and documents for a 1-2296063-2?
Additional datasheets, footprints and schematics for 1-2296063-2 are listed on our Part Details page. You can also find images and similar parts to 1-2296063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2296063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2296063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2296063-2 fall under?
The 1-2296063-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-2296063-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2296063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2296063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2296063-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-2296063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2296063-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2296063-2?
You can fill out our help required form which you can use to request a quote for 1-2296063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.