Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Number of Cavities | 12 |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Width | 14.77mm, .581in |
Length | 42.54mm, 1.675in |
Height | 22.8mm, .897in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | PBT GF15 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Header |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-2291728-2?
Additional datasheets, footprints and schematics for 1-2291728-2 are listed on our Part Details page. You can also find images and similar parts to 1-2291728-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2291728-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2291728-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2291728-2 fall under?
The 1-2291728-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2291728-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2291728-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2291728-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2291728-2 have stock available?
There is no stock from authorised distributors for 1-2291728-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2291728-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2291728-2?
You can fill out our help required form which you can use to request a quote for 1-2291728-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.