Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Classification | Power |
---|---|
Contact Type | Tab |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Wire Size | 22 – 20AWG |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded |
Termination Method to Wire & Cable | Clamp |
Contact Tab Crimp Straight Gold Plated Copper Alloy Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2287732-2?
Additional datasheets, footprints and schematics for 1-2287732-2 are listed on our Part Details page. You can also find images and similar parts to 1-2287732-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2287732-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2287732-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2287732-2 fall under?
The 1-2287732-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-2287732-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2287732-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2287732-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2287732-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2287732-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2287732-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2287732-2?
You can fill out our help required form which you can use to request a quote for 1-2287732-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.