Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,144.85
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1,144.85
|
8
in stock
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC566 |
Kit Application Type | RF / IF |
Application Sub Type | Low Noise Amplifier (LNA) |
Kit Contents | Eval Board HMC566 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
HMC566LP4E Evaluation PCB | Analog Devices |
Where can I find additional details, specifications and documents for a 122782-HMC566LP4E?
Additional datasheets, footprints and schematics for 122782-HMC566LP4E are listed on our Part Details page. You can also find images and similar parts to 122782-HMC566LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122782-HMC566LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122782-HMC566LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122782-HMC566LP4E fall under?
The 122782-HMC566LP4E is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 122782-HMC566LP4E when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122782-HMC566LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the 122782-HMC566LP4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122782-HMC566LP4E have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for 122782-HMC566LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122782-HMC566LP4E often in real-time on the comparison pages.
What if I can't find stock of 122782-HMC566LP4E?
You can fill out our help required form which you can use to request a quote for 122782-HMC566LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.