Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$808.00
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC635LC4 |
Kit Application Type | RF / IF |
Application Sub Type | RF/IF Gain Block Amplifier |
Kit Contents | Eval Board HMC635LC4 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
HMC635LC4 Evaluation PCB | Analog Devices |
Eval Board, Gain Block Mmic Amplifier | Newark Electronics |
EVAL BOARD, GAIN BLOCK MMIC AMPLIFIER | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 122763-HMC635LC4?
Additional datasheets, footprints and schematics for 122763-HMC635LC4 are listed on our Part Details page. You can also find images and similar parts to 122763-HMC635LC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122763-HMC635LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122763-HMC635LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122763-HMC635LC4 fall under?
The 122763-HMC635LC4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 122763-HMC635LC4 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122763-HMC635LC4 you can contact the distributor directly for product support, shipping queries etc.
Is the 122763-HMC635LC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122763-HMC635LC4 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 122763-HMC635LC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122763-HMC635LC4 often in real-time on the comparison pages.
What if I can't find stock of 122763-HMC635LC4?
You can fill out our help required form which you can use to request a quote for 122763-HMC635LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.