Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.80
|
41
in stock
|
Buy Now | |
TE Store
from US$27.17
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$17.87
|
27
in stock
|
Buy Now | |
Conrad
from US$23.52
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$15.17
|
16
in stock
|
Buy Now | |
element14
from US$14.87
|
16
in stock
|
Buy Now | |
Farnell
from US$14.47
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$26.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.45
|
-
|
Buy Now | |
RS Americas
from US$18.47
|
-
|
Buy Now | |
Boersig
from US$12.53
|
-
|
Buy Now |
Wire Color | Brown, White, Blue, Black |
---|---|
Connector Color | Blue |
Insulation Material | PVC |
Cable Jacket Color | Black |
Number of Positions | 4 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | 4.8mm, .188in |
Wire Size | .326mm², 22AWG |
Operating Voltage | 34VAC, 34VDC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M8 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Product Type | Cable Assembly |
Cable Type | PVC |
Shielded | No |
Cable Assembly Type | M8 to M12 |
Connector Type | Plug/Receptacle |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
M8 strgt plug to M12 strgt socket AA Cable Assembly Type: M8 to M12 Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 4 1.5 m Sensor/Actuator | M8 Ms - M12 Fs Cable Assy Bl | Part Number: 1-2273109-4 | Internal Number: 1-2273109-4 | TE Connectivity | TE Store |
M8 STR PLG-M12 STR SKT,4P 1.5M | RS |
Cables 4pos PVC 1.5mM8strt plg to M12 strt sckt | Rapid Electronics |
Cable colour: Black | Conrad |
Sensor Cable, Amp, M8 Sensor Straight 4 Position Plug, M12 Sensor Straight 4 Position Receptacle Rohs Compliant: Yes |Te Connectivity 1-2273109-4 | Newark Electronics |
SENSOR CORD, 4P, M8 PLUG-M12 RCPT, 1.5M | element14 |
Cable Assembly PVC 1.5m 22AWG 4POS M12 Circular to 4POS M12 Circular M-F Carton | Avnet America |
M8 strgt plug to M12 strgt socket AA | TE Connectivity 1-2273109-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273109-4?
Additional datasheets, footprints and schematics for 1-2273109-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273109-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273109-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273109-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273109-4 fall under?
The 1-2273109-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273109-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273109-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273109-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273109-4 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Conrad and Newark Electronics have stock available or on a lead time for 1-2273109-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273109-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2273109-4?
You can fill out our help required form which you can use to request a quote for 1-2273109-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.