Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.23
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$23.35
|
-
|
Buy Now | |
RS Americas
from US$24.39
|
-
|
Buy Now | |
element14
from US$15.20
|
-
|
Buy Now | |
Distrelec
from US$19.38
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
ケーブル出口角度 | Right Angle |
Cable Jacket Color | Gray |
Environmental Protection | With |
Wire Color | Brown, White, Blue, Black |
Keying | A |
Configuration Number | A |
Configuration | Single Ended |
Number of Positions | 4 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .23in, 5.9mm |
Cable Assembly Length | 1500mm |
Wire Size | 22AWG, .326mm² |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Shielded | Yes |
LED | Without |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Cable Type | PVC |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
M12 X 1.0 Angled Socket Pigt Shld A |Amp Te Connectivity 1-2273099-1 | Newark Electronics |
M12 x 1.0 angled socket pigt shld A | TE Connectivity 1-2273099-1 | RS Americas |
SENSOR CORD, 4P, M12 RCPT-FREE END, 1.5M | element14 |
TE Connectivity - AMP Cable Ass M12x1.0 ang socket pigt shld A | Distrelec |
Cable Assembly PVC 1.5m 22AWG 4POS M12 RA Circular F Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | M8/M12 Connector System |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
Product Range | M8/M12 Connector System |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2273099-1?
Additional datasheets, footprints and schematics for 1-2273099-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273099-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273099-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273099-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273099-1 fall under?
The 1-2273099-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273099-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273099-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273099-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273099-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1-2273099-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273099-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273099-1?
You can fill out our help required form which you can use to request a quote for 1-2273099-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.