Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$20.96
|
179
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$21.40
|
-
|
Buy Now | |
Avnet America
from US$16.15
|
-
|
Buy Now | |
RS Americas
from US$20.46
|
-
|
Buy Now | |
element14
from US$19.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Color | Blue |
---|---|
Insulation Material | PVC |
Cable Jacket Color | Gray |
Wire Color | Brown, Blue, Black |
Configuration | Single Ended |
Keying | A |
Number of Positions | 3 |
Contact Current Rating | 4A |
Wire Size | 22AWG, .326mm² |
Overall Outside Cable Diameter | 5.9mm, .23in |
Cable Assembly Length | 1500mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Cable Type | PVC |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Assembly Type | Pigtail |
Shielded | Yes |
Product Type | Cable Assembly |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables 3pos PVC 1.5mM12 agl sckt pig shldA | Rapid Electronics |
M12 X 1.0 ANGLED SOCKET PIGT SHLD A | Farnell |
M12 X 1.0 Angled Socket Pigt Shld A |Amp Te Connectivity 1-2273097-1 | Newark Electronics |
Cable Assembly PVC 1.5m 22AWG 3POS M12 RA Circular F Carton | Avnet America |
M12 x 1.0 angled socket pigt shld A | TE Connectivity 1-2273097-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273097-1?
Additional datasheets, footprints and schematics for 1-2273097-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273097-1 fall under?
The 1-2273097-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273097-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273097-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-2273097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273097-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273097-1?
You can fill out our help required form which you can use to request a quote for 1-2273097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.