Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.50
|
No stock
|
Buy Now | |
Rapid Electronics
from US$23.30
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
14
in stock
|
Buy Now | |
Distrelec
from US$15.05
|
14
in stock
|
Buy Now | |
TE Store
from US$29.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.70
|
-
|
Buy Now | |
Avnet America
from US$13.62
|
-
|
Buy Now | |
RS Americas
from US$17.74
|
-
|
Buy Now | |
Boersig
from US$13.74
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Cable Jacket Color | Black |
Environmental Protection | With |
Wire Color | Brown, White, Blue, Black |
Connector Color | Blue |
Keying | A |
Configuration | Single Ended |
Number of Positions | 4 |
Contact Current Rating | 4A |
Wire Size | 22AWG, .326mm² |
Cable Assembly Length | 10000mm |
Overall Outside Cable Diameter | .177in, 4.5mm |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Assembly Type | Pigtail |
Cable Assembly Type | M8 Pigtail |
Connector Type | Receptacle |
LED | With |
Product Type | Cable Assembly |
Cable Type | PVC |
Shielded | No |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables M8 x 1.0 Angled socket Pigtail LED | Rapid Electronics |
TE Connectivity Cable Assembly PVC 10m 22AWG 4POS M8 RA | Distrelec |
M8 x 1.0 Angled socket Pigtail LED Cable Assembly Type: M8 Pigtail Number of Positions: 4 Cable Assembly Length: 10 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 4 10 m Sensor/Actuator | M8 Pigtail & Right Angle & Led | Part Number: 1-2273012-4 | Internal Number: 1-2273012-4 | TE Connectivity | TE Store |
M8 X 1.0 Angled Socket Pigtail Led |Te Connectivity 1-2273012-4 | Newark Electronics |
Cable Assembly PVC 10m 22AWG 4POS M8 RA Circular F Carton | Avnet America |
M8 x 1.0 Angled socket Pigtail LED | TE Connectivity 1-2273012-4 | RS Americas |
M8 X 1.0 ANGLED SOCKET PIGTAIL LED | Farnell |
Where can I find additional details, specifications and documents for a 1-2273012-4?
Additional datasheets, footprints and schematics for 1-2273012-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273012-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273012-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273012-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273012-4 fall under?
The 1-2273012-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273012-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273012-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273012-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273012-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-2273012-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273012-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2273012-4?
You can fill out our help required form which you can use to request a quote for 1-2273012-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.