Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Keying | Minus |
---|---|
Contact Finish | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 2.5mm², 14AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 2000 |
Product Type | Connector |
Connector Type | Cable Coupler |
Connector Style | Plug |
Solar Conn/Photovoltaic Conn PIN CONN. KITS | Rapid Electronics |
TE Connectivity PIN CONN. KITS PV4-S1M2.5 Connector Acce | Distrelec |
PHOTOVOLTAIC SOLAR CONNECTORS | Farnell |
Pin Con Kits Pv4-S1 2.5 |Te Connectivity 1-2270024-3 | Newark Electronics |
DC Cable Coupler Plug 14AWG Tin Crimp Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-2270024-3?
Additional datasheets, footprints and schematics for 1-2270024-3 are listed on our Part Details page. You can also find images and similar parts to 1-2270024-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2270024-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2270024-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2270024-3 fall under?
The 1-2270024-3 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-2270024-3 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2270024-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2270024-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2270024-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2270024-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2270024-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2270024-3?
You can fill out our help required form which you can use to request a quote for 1-2270024-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.