Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.5A |
Insulation Resistance | 50Mohm |
Lead Spacing | 0.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1226-28-02-H12?
Additional datasheets, footprints and schematics for 1226-28-02-H12 are listed on our Part Details page. You can also find images and similar parts to 1226-28-02-H12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1226-28-02-H12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1226-28-02-H12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1226-28-02-H12 fall under?
The 1226-28-02-H12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1226-28-02-H12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1226-28-02-H12 you can contact the distributor directly for product support, shipping queries etc.
Is the 1226-28-02-H12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1226-28-02-H12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1226-28-02-H12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1226-28-02-H12 often in real-time on the comparison pages.
What if I can't find stock of 1226-28-02-H12?
You can fill out our help required form which you can use to request a quote for 1226-28-02-H12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.