Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Plated |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Shape | Circular |
Body Plating Material | Silver |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Panel Mount Feature Type | Flange |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Operating Frequency | 11GHz |
Grade | Military |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Type | FILECA F1703/94, FILOTEX 50 MFCFB |
Conn TNC F 50Ohm Crimp ST Flange Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors JACK, PANEL, SERIES TNC | Sager |
Where can I find additional details, specifications and documents for a 1-225348-2?
Additional datasheets, footprints and schematics for 1-225348-2 are listed on our Part Details page. You can also find images and similar parts to 1-225348-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-225348-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-225348-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-225348-2 fall under?
The 1-225348-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-225348-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-225348-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-225348-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-225348-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-225348-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-225348-2 often in real-time on the comparison pages.
What if I can't find stock of 1-225348-2?
You can fill out our help required form which you can use to request a quote for 1-225348-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.