Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
1,000
in stock
|
Buy Now | |
element14
from US$0.17
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
727
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
242
in stock
|
Buy Now | |
Sager
from US$0.18
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 32V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | G-6 |
MSCP | 3.8 |
Average Bulb Life | 200h |
Power Rating | 5.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Contact Pin, 9.1Mm, Brass | Newark Electronics |
CONTACT PIN, 9.1MM, BRASS | element14 |
PIN | Heilind Electronics |
Circuit Board Hardware - PCB .093 SEAMLS CNTC PIN | Sager |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1224?
Additional datasheets, footprints and schematics for 1224 are listed on our Part Details page. You can also find images and similar parts to 1224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1224 fall under?
The 1224 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1224 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1224 you can contact the distributor directly for product support, shipping queries etc.
Is the 1224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1224 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1224 often in real-time on the comparison pages.
What if I can't find stock of 1224?
You can fill out our help required form which you can use to request a quote for 1224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.