Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.14
|
-
|
Buy Now |
Number of Cavities | 3 |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Preloaded | No |
Contact Type | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Height | .74in, 18.8mm |
Length | .44in, 11.2mm |
Width | .346in, 8.8mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Red |
Housing Material | PBT GF |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Certified |
UL File Number | E28476 |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Housing Receptacle 3Position 2.5mm Straight Cable Mount Red Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232572-2?
Additional datasheets, footprints and schematics for 1-2232572-2 are listed on our Part Details page. You can also find images and similar parts to 1-2232572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232572-2 fall under?
The 1-2232572-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2232572-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232572-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2232572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232572-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2232572-2?
You can fill out our help required form which you can use to request a quote for 1-2232572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.