Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 1C |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Mating Tab Width | 6.35mm, .25in |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
4P, Pl Rast 5 Tab Header, Th,vertical |Amp Te Connectivity 1-2232532-4 | Newark Electronics |
4P PL RAST 5 Tab Header TH Vertical | Rapid Electronics |
TE Connectivity 4P PL RAST 5 Tab Header TH Vertical Head | Distrelec |
Conn Power HDR 4Power POS 5mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232532-4?
Additional datasheets, footprints and schematics for 1-2232532-4 are listed on our Part Details page. You can also find images and similar parts to 1-2232532-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232532-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232532-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232532-4 fall under?
The 1-2232532-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232532-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232532-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232532-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232532-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2232532-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232532-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2232532-4?
You can fill out our help required form which you can use to request a quote for 1-2232532-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.