Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
1,708
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,708
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
1,708
in stock
|
Buy Now | |
TE Store
from US$0.92
|
1,535
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | 1C |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Mating Tab Thickness | .8mm, .81mm, .032in, .031in |
Mating Tab Width | 6.35mm, .248in, 6.3mm, .25in |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Mating Post Length | 8.5mm, .33in |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Silver |
PCB Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Connector Height | 12.8mm, .5in, .503in |
Row-to-Row Spacing | 5mm, .197in |
Connector Length | 22.3mm, .88in |
コネクタの高さ | 12.8mm |
PCB Thickness (Recommended) | .06in, 1.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Polarizing Pegs |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Power |
Packaging Quantity | 90 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers & Wire Housings 4P Rast 5 Tab Header Thv |Amp Te Connectivity 1-2232044-4 | Newark Electronics |
Headers&Wire Housings 4P RAST 5 TAB HEADER THV | Rapid Electronics |
TE Connectivity 4P RAST 5 Tab Header THV Board Connector | Distrelec |
4P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1-2232044-4 | Internal Number: 1-2232044-4 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 4POS, 1ROW, 5MM | Farnell |
4P, RAST 5 TAB HEADER, THV | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232044-4?
Additional datasheets, footprints and schematics for 1-2232044-4 are listed on our Part Details page. You can also find images and similar parts to 1-2232044-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232044-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232044-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232044-4 fall under?
The 1-2232044-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232044-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232044-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232044-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232044-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-2232044-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232044-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2232044-4?
You can fill out our help required form which you can use to request a quote for 1-2232044-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.