Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$166.60
|
37
in stock
|
Buy Now | |
Conrad
from US$128.33
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$109.66
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$176.42
|
-
|
Buy Now | |
element14
from US$161.46
|
-
|
Buy Now | |
Distrelec
from US$127.91
|
-
|
Buy Now | |
Farnell
from US$166.60
|
-
|
Buy Now |
Time Min | - |
---|---|
Time Max | 7Days |
Contact Style | SPDT |
Contact Current Max | 30A |
Controller Output | Digital |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 16A |
Supply Voltage Max | 230VAC |
DPDT elct 7day timeswitch | RS |
Timer switch for installation in the distribution cabinet, power back-up in case of mains failure, manual switch, insulation to VDE 0730. Electronic, Week Program - 30 presets. Operation reserve: 6 yearsThis text is machine translated. | Conrad |
Programmable time switch | Transfer Multisort Elektronik |
Timeswitch, Weekly, Din Rail, 7 Days, Spdt, 30 A, Digital Rohs Compliant: Yes |Finder 12.22.8.230.0000 | Newark Electronics |
TIME SWITCH, WEEKLY, DIGITAL, SPDT | element14 |
Finder Time Clock Relay DIN-Rail, 2CO | Distrelec |
Where can I find additional details, specifications and documents for a 12.22.8.230.0000?
Additional datasheets, footprints and schematics for 12.22.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 12.22.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12.22.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12.22.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12.22.8.230.0000 fall under?
The 12.22.8.230.0000 is listed under Electrical & Lighting > Plug-in Timers & Time Switches.
Can I view similar or alternative parts?
You can view similar parts to 12.22.8.230.0000 when available in the Plug-in Timers & Time Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12.22.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 12.22.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12.22.8.230.0000 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 12.22.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12.22.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 12.22.8.230.0000?
You can fill out our help required form which you can use to request a quote for 12.22.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.