Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.34
|
101
in stock
|
Buy Now | |
TTI Europe
from US$6.89
|
8,000
in stock
|
Buy Now | |
element14
from US$9.58
|
319
in stock
|
Buy Now | |
Farnell
from US$8.22
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
228
in stock
|
Buy Now | |
RS Americas
from US$6.60
|
100
in stock
|
Buy Now | |
Avnet Asia
from US$8.70
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Product Range | 122 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
SHRUNK DELTA RIBBON (SDR) CONN | TTI Europe |
D RIBBON CONN, RECEPTACLE, 26POS, THT | element14 |
Shrunk Delta Ribbon Connector, Receptacle 26 Position Through Hole | Newark Electronics |
Receptacle SDR PCB straight 26 pin | RS |
Shrunk Delta Ribbon Connectors 12226115000 FR, Silver | 3M 12226-1150-00FR | RS Americas |
Conn SCSI RCP 26 POS 1.6mm Solder RA Thru-Hole 26 Terminal 1 Port | Avnet Asia |
Where can I find additional details, specifications and documents for a 12226-1150-00FR?
Additional datasheets, footprints and schematics for 12226-1150-00FR are listed on our Part Details page. You can also find images and similar parts to 12226-1150-00FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12226-1150-00FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12226-1150-00FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12226-1150-00FR fall under?
The 12226-1150-00FR is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12226-1150-00FR when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12226-1150-00FR you can contact the distributor directly for product support, shipping queries etc.
Is the 12226-1150-00FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12226-1150-00FR have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 12226-1150-00FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12226-1150-00FR often in real-time on the comparison pages.
What if I can't find stock of 12226-1150-00FR?
You can fill out our help required form which you can use to request a quote for 12226-1150-00FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.