Status: | Unknown |
---|---|
Series: | FrontCom Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP65 |
Product Range | FrontCom Series |
Contact Material | - |
Usb Adapter, 2.0 Type A Rcpt-B Rcpt | Newark Electronics |
USB ADAPTER, 2.0 TYPE A RCPT-B RCPT | element14 |
Weidmüller Service Interface FrontCom® Micro, USB 2.0 A Socket - USB 2.0 B Socket | Distrelec |
Adapter Micro USB Type A to Micro USB Type B Receptacle to Receptacle USB2.0 | Avnet America |
Where can I find additional details, specifications and documents for a 1222550000?
Additional datasheets, footprints and schematics for 1222550000 are listed on our Part Details page. You can also find images and similar parts to 1222550000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1222550000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1222550000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1222550000 fall under?
The 1222550000 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1222550000 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1222550000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1222550000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1222550000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1222550000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1222550000 often in real-time on the comparison pages.
What if I can't find stock of 1222550000?
You can fill out our help required form which you can use to request a quote for 1222550000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.