Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating | Gold |
---|---|
Conductor Plating Material | Gold |
Number of Connectorized Ends | 2 |
Contact Base Material | Beryllium Copper |
Center Contact Plating | Gold |
Cable Assembly Length | .381m, 1.25ft |
Dielectric Material | TFE Fluorocarbon |
Connector Type (End B) | SMA Straight Plug |
Cable Assembly Type | RF Coax Cable Assembly |
Product Type | Cable Assembly |
Connector Type (End A) | SMPM Float Mount Female |
Coaxial Cable Type | 405 Flexible |
Shrink Tubing | Without |
Frequency | DC – 10GHz |
Where can I find additional details, specifications and documents for a 1-2221289-5?
Additional datasheets, footprints and schematics for 1-2221289-5 are listed on our Part Details page. You can also find images and similar parts to 1-2221289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2221289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2221289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2221289-5 fall under?
The 1-2221289-5 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2221289-5 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2221289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2221289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2221289-5 have stock available?
There is no stock from authorised distributors for 1-2221289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2221289-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2221289-5?
You can fill out our help required form which you can use to request a quote for 1-2221289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.