Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
RoHS Compliant | Yes |
Switch, HUBPRO, 1-Pole, 20A, 120/277V, Ivory | Hubbell Wiring Device-Kellems 1221I | RS Americas |
Switch, Toggle, Spst, 20A, 277Vac | Newark Electronics |
Toggle Switches | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1221I?
Additional datasheets, footprints and schematics for 1221I are listed on our Part Details page. You can also find images and similar parts to 1221I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1221I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1221I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1221I fall under?
The 1221I is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1221I when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1221I you can contact the distributor directly for product support, shipping queries etc.
Is the 1221I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1221I have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 1221I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1221I often in real-time on the comparison pages.
What if I can't find stock of 1221I?
You can fill out our help required form which you can use to request a quote for 1221I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.