Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.27
|
773
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
980
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
980
in stock
|
Buy Now | |
TE Store
from US$9.06
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$8.04
|
773
in stock
|
Buy Now | |
element14
from US$5.40
|
773
in stock
|
Buy Now | |
Heilind Electronics
from US$7.01
|
742
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.01
|
247
in stock
|
Buy Now | |
Avnet America
from US$5.54
|
-
|
Buy Now | |
RS Americas
from US$7.79
|
-
|
Buy Now |
Number of Signal Positions | 12 |
---|---|
Number of Positions | 16 |
Number of Power Positions | 4 |
Number of Dual Positions | 2 |
Number of Single Positions | 12 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 28.5A |
Power Contact Centerline | 7.3mm, .286in |
Operating Voltage | 100, 100VDC |
Centerline (Pitch) | 7.26mm, .286in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Power to the Board MBCE 2X2 P + 2X6 S VERTICAL | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 16POS, SOLDER | Farnell |
MBCE 2X2 P + 2X6 S VERTICAL Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 7.26 mm Centerline (Pitch): .286 in Contact Current Rating (Max): 28.5 A Board-to-Board 16 7.26 mm .286" | Card Edge Power Connector | Part Number: 1-2214934-4 | Internal Number: 1-2214934-4 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 4Pwr+12Sig | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 4PWR+12SIG | element14 |
MBCE 2X2 P + 2X6 S VERTICAL | Heilind Electronics |
MBCE 2X2 P + 2X6 S VERTICAL | TE Connectivity 1-2214934-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2214934-4?
Additional datasheets, footprints and schematics for 1-2214934-4 are listed on our Part Details page. You can also find images and similar parts to 1-2214934-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2214934-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2214934-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2214934-4 fall under?
The 1-2214934-4 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2214934-4 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2214934-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2214934-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2214934-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-2214934-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2214934-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2214934-4?
You can fill out our help required form which you can use to request a quote for 1-2214934-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.