Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Compliant |
No. of Contacts | 14Contacts |
---|---|
Gender | Receptacle |
Connector Type | SDR |
Contact Termination Type | Through Hole |
Product Range | 122 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Shrunk Delta Ribbon Connector, Receptacle 14 Position Through Hole | Newark Electronics |
Connector, SDR, .80mm Boardmount, Thru-hole, Vert Recpt, Shielded, 14 pos | 3M 12214-1150-00FR | RS Americas |
Where can I find additional details, specifications and documents for a 12214-1150-00FR?
Additional datasheets, footprints and schematics for 12214-1150-00FR are listed on our Part Details page. You can also find images and similar parts to 12214-1150-00FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12214-1150-00FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12214-1150-00FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12214-1150-00FR fall under?
The 12214-1150-00FR is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12214-1150-00FR when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12214-1150-00FR you can contact the distributor directly for product support, shipping queries etc.
Is the 12214-1150-00FR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12214-1150-00FR have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 12214-1150-00FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12214-1150-00FR often in real-time on the comparison pages.
What if I can't find stock of 12214-1150-00FR?
You can fill out our help required form which you can use to request a quote for 12214-1150-00FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.