Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Vented | No |
---|---|
Number of Positions | 3 |
Sleeve Compatible | Yes |
Contact Current Rating (Max) | 15A |
Product Height | 37mm |
Connector Diameter | 76mm |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power |
Sealable | Yes |
Lighting Product Type | Connector |
Where can I find additional details, specifications and documents for a 1-2213871-3?
Additional datasheets, footprints and schematics for 1-2213871-3 are listed on our Part Details page. You can also find images and similar parts to 1-2213871-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213871-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213871-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213871-3 fall under?
The 1-2213871-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2213871-3 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213871-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213871-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213871-3 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-2213871-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213871-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2213871-3?
You can fill out our help required form which you can use to request a quote for 1-2213871-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.