Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Finish | Tin |
Wire Size | 4mm², 12AWG |
Cable Length | 500mm, 19.69in |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Connector Type | Jumper Cable |
Connector Style | Plug-Socket |
Product Type | Cable Assembly |
Jumper Cable Assembly 0.5m Plug to Socket 12AWG Copper Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 1-2213759-3?
Additional datasheets, footprints and schematics for 1-2213759-3 are listed on our Part Details page. You can also find images and similar parts to 1-2213759-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213759-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213759-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213759-3 fall under?
The 1-2213759-3 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-2213759-3 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213759-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213759-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213759-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2213759-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213759-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2213759-3?
You can fill out our help required form which you can use to request a quote for 1-2213759-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.