Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.37
|
1,124
in stock
|
Buy Now | |
Chip One Stop
from US$9.59
|
1,124
in stock
|
Buy Now | |
Distrelec
from US$10.96
|
1,124
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
2
in stock
|
Buy Now | |
TE Store
from US$11.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.12
|
-
|
Buy Now | |
RS Americas
from US$19.51
|
-
|
Buy Now | |
element14
from US$12.87
|
-
|
Buy Now |
Accessory Type | Locking Assembly with Field Installable Screw Contacts |
---|---|
For Use With | 5 Pole Sealed Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors ASSY FIELD INSTALL SKT 5P | Rapid Electronics |
TE Connectivity NECTOR M ASSY FIELD INSTALL SKT 5P / TE Connectivity/Amp Brand | Distrelec |
NECTOR M ASSY, FIELD INSTALL SKT, 5P | Farnell |
Locking Assembly W/ Screw Contact, 5Pos | Newark Electronics |
NECTOR M ASSY, FIELD INSTALL SKT, 5P Connector System: Wire-to-Wire Number of Positions: 5 Connector & Contact Terminates To: Wire & Cable Wire-to-Wire 5 Wire & Cable | Standard Circular Connector | Part Number: 1-2213231-1 | Internal Number: 1-2213231-1 | TE Connectivity | TE Store |
NECTOR M ASSY, FIELD INSTALL SKT, 5P | TE Connectivity 1-2213231-1 | RS Americas |
LOCKING ASSEMBLY W/ SCREW CONTACT, 5POS | element14 |
Where can I find additional details, specifications and documents for a 1-2213231-1 .?
Additional datasheets, footprints and schematics for 1-2213231-1 . are listed on our Part Details page. You can also find images and similar parts to 1-2213231-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213231-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213231-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213231-1 . fall under?
The 1-2213231-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-2213231-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213231-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213231-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213231-1 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2213231-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213231-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-2213231-1 .?
You can fill out our help required form which you can use to request a quote for 1-2213231-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.