Status: | Unknown |
---|---|
Series: | 1221 Series |
RoHS: | Compliant |
Shaft Type | Flatted Shaft |
---|---|
Shaft Diameter | 5.99mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 11.43mm |
Product Range | 1221 Series |
RoHS Compliant | Yes |
Knob, Round With Indicator Line, 11.43Mm | Newark Electronics |
Two-Shot Knobs | Davies Molding 1221-J | RS Americas |
Where can I find additional details, specifications and documents for a 1221-J?
Additional datasheets, footprints and schematics for 1221-J are listed on our Part Details page. You can also find images and similar parts to 1221-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1221-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1221-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1221-J fall under?
The 1221-J is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1221-J when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1221-J you can contact the distributor directly for product support, shipping queries etc.
Is the 1221-J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1221-J have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1221-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1221-J often in real-time on the comparison pages.
What if I can't find stock of 1221-J?
You can fill out our help required form which you can use to request a quote for 1221-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.