Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$108.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$148.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$163.58
|
-
|
Buy Now | |
Future Electronics
from US$141.88
|
-
|
Buy Now | |
Avnet America
from US$132.23
|
-
|
Buy Now | |
RS Americas
from US$196.60
|
-
|
Buy Now | |
element14
from US$165.07
|
-
|
Buy Now | |
TTI Europe
from US$133.95
|
-
|
Buy Now | |
Dalroad Norslo
from US$108.51
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Cable Assy, Automotive Plug-Free End, 3M | Newark Electronics |
4POSHVA2PHMPASS THRUHYB ASSY | Future Electronics |
Cable Assembly Round 3m 4POS Power PL Box | Avnet America |
4POS, HVA,2PHM, PASS THRU, HYB ASSY | TE Connectivity 1-2208102-3 | RS Americas |
4POS,HVA,2PHM,PASS THRU,HYB AS | TTI Europe |
2 Position AMP+ HVA 280 2PHM Pass Through Code A 3M | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1-2208102-3?
Additional datasheets, footprints and schematics for 1-2208102-3 are listed on our Part Details page. You can also find images and similar parts to 1-2208102-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208102-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208102-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208102-3 fall under?
The 1-2208102-3 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Wire-To-Board Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2208102-3 when available in the Wire-To-Board Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208102-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208102-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208102-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-2208102-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208102-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2208102-3?
You can fill out our help required form which you can use to request a quote for 1-2208102-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.