Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.11
|
418
in stock
|
Buy Now | |
TTI Europe
from US$8.38
|
8,355
in stock
|
Buy Now | |
RS Americas
from US$11.03
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$10.68
|
173
in stock
|
Buy Now | |
Rapid Electronics
from US$7.41
|
173
in stock
|
Buy Now | |
Chip One Stop
from US$9.67
|
173
in stock
|
Buy Now | |
Distrelec
from US$9.50
|
173
in stock
|
Buy Now | |
Future Electronics
from US$8.61
|
-
|
Buy Now | |
Avnet America
from US$8.06
|
-
|
Buy Now | |
element14
from US$8.95
|
-
|
Buy Now | |
Boersig
from US$7.64
|
-
|
Buy Now | |
TE Store
from US$12.21
|
-
|
Buy Now | |
Farnell
from US$8.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Standard |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | High |
Number of Loaded Positions | 8 |
Keyed | Yes |
Status Indicator | None |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Shielded | Yes |
Circuit Application | Power & Signal |
Comment | Type 2 |
Field Installable | No |
実装方法 | Blister |
Packaging Method | Blister |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Connector System | Cable-to-Cable, Cable-to-Board |
Modular Connector Style | Plug |
Sealable | No |
Panel Stops | Without |
Connectors & Connector Components Type | Connector |
Data Rate | 10Mb/s, 100Mb/s, 1000Mb/s |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
INDUSTRIAL MINI I/O PLUG KIT | TTI Europe |
Type II Series Cable Mount Mini I/O Connector Plug 8 Way Shielded | TE Connectivity 1-2201855-1 | RS Americas |
Modular Conn/Ethernet Conn Mini I/O Plug Kit Type |Amp Te Connectivity 1-2201855-1 | Newark Electronics |
Modular Conn/Ethernet Conn Mini I/O Plug Kit Type | Rapid Electronics |
TE Connectivity - AMP I/O Con MINI I/O PLUG KIT TYPE II L | Distrelec |
8 Position Blue 24~28 AWG Shielded MINI I/O Modular Plug Type II L Connector Kit | Future Electronics |
Conn Rectangular PL 4 POS Solder ST Cable Mount Tray | Avnet America |
CONN, INDUSTRIAL MINI I/O, PLUG, 8P8C | element14 |
MINI I/O PLUG KIT TYPE II L Modular Jacks & Plugs Products: Industrial Mini I/O Connector Contact Density: High Modular Connector Style: Plug Shielded: Yes Performance Category: Cat 5e Industrial Mini I/O High Plug | Mini I/o Cable Conn. Piercing D2 | Part Number: 1-2201855-1 | Internal Number: 1-2201855-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2201855-1?
Additional datasheets, footprints and schematics for 1-2201855-1 are listed on our Part Details page. You can also find images and similar parts to 1-2201855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2201855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2201855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2201855-1 fall under?
The 1-2201855-1 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2201855-1 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2201855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2201855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2201855-1 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-2201855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2201855-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2201855-1?
You can fill out our help required form which you can use to request a quote for 1-2201855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.