Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 10cc |
Weight | - |
Product Range | 122 Series |
Colour | Gray |
Shelf Life | 5Yr |
Thermal Grease, Syringe, 10Cc | Newark Electronics |
THERMAL GREASE, SYRINGE, 10CC | Farnell |
Thermal Interface Products High Performance Thermal Compound, 10cc Syringe | Sager |
Where can I find additional details, specifications and documents for a 122-10CC?
Additional datasheets, footprints and schematics for 122-10CC are listed on our Part Details page. You can also find images and similar parts to 122-10CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122-10CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122-10CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122-10CC fall under?
The 122-10CC is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 122-10CC when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122-10CC you can contact the distributor directly for product support, shipping queries etc.
Is the 122-10CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122-10CC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 122-10CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122-10CC often in real-time on the comparison pages.
What if I can't find stock of 122-10CC?
You can fill out our help required form which you can use to request a quote for 122-10CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.