Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.63
|
6,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,758
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,652
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,366
in stock
|
Buy Now | |
element14
from US$0.49
|
2,127
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,127
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,500
in stock
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Sleeve Plating Material | Tin/Lead |
Sleeve Material | Brass/Copper |
Frame Style | Ladder |
Number of Positions | 28 |
Number of Rows | 2 |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Contact Mating Area Plating Thickness | 60µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Contact Type | Dual Leaf |
Height Above PC Board | .2in, 5.1mm |
Insulation Resistance | 1000MΩ |
Contact Resistance | 20mΩ |
Housing Material | PBT GF30 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Leg Style | Straight |
Product Type | Socket |
Row-to-Row Spacing | .6in, 15.24mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Contact Termination Type | Through Hole |
Termination Post Length | .118in, 3mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
28P,DIP SKT,600 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 28 Connector Profile: Standard Row-to-Row Spacing: .6 in Row-to-Row Spacing: 15.24 mm Stamped & Formed 28 Standard .6" | Dip Socket: Standard & Stamped & Formed & Open & Tin | Part Number: 1-2199299-2 | Internal Number: 1-2199299-2 | Alias Number: S419 | TE Connectivity | TE Store |
28P LOWCOST WAY .600 SOCKET | TTI Europe |
Dip Socket, 28Pos, Ladder Style, Th | Newark Electronics |
IC SOCKET, DIP, 28POS, TH | element14 |
28P, DIP SKT,600 CL, LDR, PB FREE | TE Connectivity 1-2199299-2 | RS Americas |
TE Connectivity - AMP DIP Socket 28PDIP SKT600 CLLDR | Distrelec |
28 Position Dual Row 2.54 mm Pitch Ladder Style DIP Socket | Future Electronics |
IC & Component Sockets 28P DIP SKT 600 CL LADDER | Sager |
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2199299-2?
Additional datasheets, footprints and schematics for 1-2199299-2 are listed on our Part Details page. You can also find images and similar parts to 1-2199299-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199299-2 fall under?
The 1-2199299-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199299-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199299-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199299-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199299-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1-2199299-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199299-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2199299-2?
You can fill out our help required form which you can use to request a quote for 1-2199299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.