Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
380
in stock
|
Buy Now | |
Farnell
from US$0.39
|
6,804
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
6,390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
6,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
6,390
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
6,390
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
4,724
in stock
|
Buy Now | |
TE Store
from US$0.60
|
1,812
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
1,574
in stock
|
Buy Now | |
element14
from US$0.37
|
395
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Brass/Copper |
---|---|
Sleeve Plating Material | Tin/Lead |
Color | Black |
Frame Style | Ladder |
Number of Positions | 24 |
Number of Rows | 2 |
Socket Type | DIP |
Contact Mating Area Plating Thickness | 60µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Contact Type | Dual Leaf |
Contact Current Rating (Max) | 1A |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Fabrication | Stamped & Formed |
Length | 1.2in |
Height Above PC Board | .2in, 5.1mm |
Insulation Resistance | 1000MΩ |
Contact Resistance | 20mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF30 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Signal |
Quantity per Tube | 2000 |
Tubes per Box | 2 |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Row-to-Row Spacing | .3in, 7.62mm |
Leg Style | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
DIP Socket Type | Closed Frame |
Profile | Low |
Product Type | Socket |
Contact Termination Type | Through Hole |
Termination Post Length | 3in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
IC & COMPONENT SKT, 24POS, DIP, 2.54MM | Farnell |
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free |Amp Te Connectivity 1-2199298-8 | Newark Electronics |
IC&Component Sockets 24P DIP SKT 300 CL LADDER | Rapid Electronics |
TE Connectivity - AMP DIP Socket 24PDIP SKT300 CLLDR | Distrelec |
24PDIP SKT300 CLLDRPB FREE | Heilind Electronics |
24P,DIP SKT,300 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 24 Connector Profile: Low Row-to-Row Spacing: .3 in Row-to-Row Spacing: 7.62 mm Stamped & Formed 24 Low .3" | Dip Socket | Part Number: 1-2199298-8 | Internal Number: 1-2199298-8 | TE Connectivity | TE Store |
IC SOCKET, DIP, 24POS, TH | element14 |
Dual Row 24 Position 2.54 mm Straight Ladder Frame Dual Leaf DIP Socket | Future Electronics |
Conn DIP Socket SKT 24 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
24P, DIP SKT,300 CL, LDR, PB FREE | TE Connectivity 1-2199298-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2199298-8?
Additional datasheets, footprints and schematics for 1-2199298-8 are listed on our Part Details page. You can also find images and similar parts to 1-2199298-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199298-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199298-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199298-8 fall under?
The 1-2199298-8 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199298-8 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199298-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199298-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199298-8 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2199298-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199298-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2199298-8?
You can fill out our help required form which you can use to request a quote for 1-2199298-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.