Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
9,325
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
9,325
in stock
|
Buy Now | |
TE Store
from US$0.27
|
6,241
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,861
in stock
|
Buy Now | |
element14
from US$0.27
|
4,751
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,658
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,557
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
2,781
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,440
in stock
|
Buy Now | |
Sager
from US$0.13
|
1,171
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
32
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frame Style | Ladder |
---|---|
Color | Black |
Sleeve Material | Brass/Copper |
Sleeve Plating Material | Tin/Lead |
Number of Rows | 2 |
Number of Positions | 18 |
Contact Mating Area Plating Thickness | 60µin |
Mating Contact Type | Dual Leaf |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Fabrication | Stamped & Formed |
Contact Type | Pin |
Socket Type | DIP |
Height Above PC Board | 5.1mm, .2in |
Length | .9in |
Contact Resistance | 20mΩ |
Insulation Resistance | 1000MΩ |
Housing Material | PBT GF30 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mounting Angle | Vertical |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 2600 |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Tubes per Box | 2 |
Product Type | Socket |
Leg Style | Straight |
Row-to-Row Spacing | 7.62mm, .3in |
Profile | Low |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Termination Post Length | 3in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
IC&Component Sockets 18P DIP SKT 300 CL LADDER | Rapid Electronics |
TE Connectivity - AMP DIP Socket 18PDIP SKT300 CLLDR | Distrelec |
18P,DIP SKT,300 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 18 Connector Profile: Low Row-to-Row Spacing: .3 in Row-to-Row Spacing: 7.62 mm Stamped & Formed 18 Low .3" | Dip Socket: Low Profile & Stamped & Formed & Open & Tin | Part Number: 1-2199298-5 | Internal Number: 1-2199298-5 | Alias Number: S421 | TE Connectivity | TE Store |
Dual Row 18 Position 2.54 mm Straight Ladder Frame Dual Leaf DIP Socket | Future Electronics |
IC SOCKET, DIP, 18POS, TH | element14 |
Dip Socket, 18Pos, Ladder Style, Th | Newark Electronics |
Component Socket, 18-Contacts, Socket, Tin Plated Contacts, Diplomate DL Series | TE Connectivity 1-2199298-5 | RS Americas |
18P LOWCOST WAY .300 SOCKET | TTI Europe |
Socket: integrated circuits | Transfer Multisort Elektronik |
IC & Component Sockets 18P DIP SKT 300 CL LADDER | Sager |
18PDIP SKT300 CLLDRPB FREE | Heilind Electronics |
Conn DIP Socket SKT 18 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-2199298-5?
Additional datasheets, footprints and schematics for 1-2199298-5 are listed on our Part Details page. You can also find images and similar parts to 1-2199298-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199298-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199298-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199298-5 fall under?
The 1-2199298-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199298-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199298-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199298-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199298-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Future Electronics and element14 have stock available or on a lead time for 1-2199298-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199298-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2199298-5?
You can fill out our help required form which you can use to request a quote for 1-2199298-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.