Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
17,016
in stock
|
Buy Now | |
element14
from US$0.19
|
14,267
in stock
|
Buy Now | |
Farnell
from US$0.13
|
13,260
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
11,294
in stock
|
Buy Now | |
Sager
from US$0.09
|
9,497
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
6,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
6,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,571
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
6,571
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
2,630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,513
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,377
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
843
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
275
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,400
in stock
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now |
Color | Black |
---|---|
Sleeve Material | Brass/Copper |
Frame Style | Ladder |
Sleeve Plating Material | Tin/Lead |
Number of Rows | 2 |
Number of Positions | 14 |
Contact Base Material | Phosphor Bronze |
Mating Contact Type | Dual Leaf |
Socket Style | Standard |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 60µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Length | .7in |
Height Above PC Board | 5.1mm, .2in |
Contact Resistance | 20mΩ |
Insulation Resistance | 1000MΩ |
Housing Material | PBT GF30 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mounting Angle | Vertical |
Circuit Application | Signal |
Quantity per Tube | 3400 |
Packaging Quantity | 34 |
Packaging Method | Tube, Box & Tube |
Tubes per Box | 2 |
Row-to-Row Spacing | .3in, 7.62mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Product Type | Socket |
Leg Style | Straight |
Termination Post Length | 3in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Dip Socket, 14Pos, Ladder Style, Th | Newark Electronics |
IC SOCKET, DIP, 14POS, TH | element14 |
Dual Row 14 Position Straight Ladder Frame Dual Leaf DIP Socket | Future Electronics |
IC & Component Sockets 14P DIP SKT 300 CL LADDER | Sager |
14P LOWCOST WAY .300 SOCKET | TTI Europe |
IC&Component Sockets 14P DIP SKT 300 CL LADDER | Rapid Electronics |
TE Connectivity - AMP DIP Socket 14PDIP SKT300 CLLDR | Distrelec |
IC & Component Socket, 14 Contacts, DIP Socket, 2.54 mm, 7.62 mm, Phosphor Bronze | Avnet America |
Socket: integrated circuits | Transfer Multisort Elektronik |
14PDIP SKT300 CLLDRPB FREE | Heilind Electronics |
Dip Socket, Straight, Through-Hole, SKT, 14 Contacts, Tin, Diplomate DL Series | TE Connectivity 1-2199298-3 | RS Americas |
2.54mm low profile THT DIL socket,14 way | RS |
14P,DIP SKT,300 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 14 Connector Profile: Low Row-to-Row Spacing: .3 in Row-to-Row Spacing: 7.62 mm Stamped & Formed 14 Low .3" | Dip Socket: Low Profile & Stamped & Formed & Open & Tin | Part Number: 1-2199298-3 | Internal Number: 1-2199298-3 | Alias Number: S411 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2199298-3?
Additional datasheets, footprints and schematics for 1-2199298-3 are listed on our Part Details page. You can also find images and similar parts to 1-2199298-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199298-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199298-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199298-3 fall under?
The 1-2199298-3 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199298-3 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199298-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199298-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199298-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 1-2199298-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199298-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2199298-3?
You can fill out our help required form which you can use to request a quote for 1-2199298-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.