Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1219034002,
4-1190887-0 |
Flexibility | Semi-Rigid |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Fluid Type | Medical Fluids, Water |
Recovered Wall Thickness (Nominal) | .014in, .36mm |
Expanded Inside Diameter (Min) | 10mm, .4in |
Recovered Inside Diameter (Max) | 4mm, .16in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Stick, Cut Piece |
Applicable Region | Global |
Product Family | MT2000 |
Wall Type | Single |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Resistant To | Radiation Sterilization, Strain, Fluids, Impact |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 140°C |
Shrink Temperature (Min) | 140°C |
Heat Shrink Tubing And Sleeves Mt2000-10.0-0-Sp |Raychem Te Connectivity 1219034002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT2000-10.0-0-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 1219034002?
Additional datasheets, footprints and schematics for 1219034002 are listed on our Part Details page. You can also find images and similar parts to 1219034002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1219034002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1219034002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1219034002 fall under?
The 1219034002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1219034002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1219034002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1219034002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1219034002 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 1219034002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1219034002 often in real-time on the comparison pages.
What if I can't find stock of 1219034002?
You can fill out our help required form which you can use to request a quote for 1219034002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.