Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .25 x .51mm, .01 x .02in |
---|---|
Number of Positions | 160 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Stackable | No |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Layout | Staggered |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Socket |
コネクタの高さ | 5.08mm |
Connector Height | 5.08mm, .2in |
Row-to-Row Spacing | 3.81mm, .15in |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .19in, 4.82mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Connector Systems:Board-To-Board | Newark Electronics |
Conn Box Connector RCP 160 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Board to Board & Mezzanine Connectors RECP ASSY, EXT ENDED MINI-BOX | Sager |
Where can I find additional details, specifications and documents for a 1218531-1?
Additional datasheets, footprints and schematics for 1218531-1 are listed on our Part Details page. You can also find images and similar parts to 1218531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218531-1 fall under?
The 1218531-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1218531-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218531-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1218531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218531-1 often in real-time on the comparison pages.
What if I can't find stock of 1218531-1?
You can fill out our help required form which you can use to request a quote for 1218531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.