Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
PCB Contact Termination Area Plating Material | Nickel |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .115 – .125in, 2.92mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | For solder dip product see part number 1218434-9. |
Packaging Method | Package |
Connector Style | Receptacle |
Blindmate | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Sealable | No |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn R/A Rcp Assy 37 Pos Ser 109 |Amp Te Connectivity 1218434-4 | Newark Electronics |
Conn D-Subminiature SKT 37 POS 2.77mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Connector, D-Sub, R/A Rcp Assy 37 Pos Ser 109 | TE Connectivity 1218434-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1218434-4?
Additional datasheets, footprints and schematics for 1218434-4 are listed on our Part Details page. You can also find images and similar parts to 1218434-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218434-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218434-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218434-4 fall under?
The 1218434-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218434-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218434-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218434-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218434-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1218434-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218434-4 often in real-time on the comparison pages.
What if I can't find stock of 1218434-4?
You can fill out our help required form which you can use to request a quote for 1218434-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.