Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$37.27
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$38.01
|
418
in stock
|
Buy Now | |
Chip One Stop
from US$28.30
|
418
in stock
|
Buy Now | |
Distrelec
from US$59.75
|
418
in stock
|
Buy Now | |
element14
from US$31.31
|
25
in stock
|
Buy Now | |
Future Electronics
from US$31.64
|
-
|
Buy Now | |
Avnet America
from US$27.92
|
-
|
Buy Now | |
Farnell
from US$39.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
---|---|
Shell Material | Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
PCB Contact Termination Area Plating Material | Nickel |
Contact Type | Socket |
Contact Size | 20 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | For solder dip product see part number 1218408-8. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Sealable | No |
Termination Post Length | .156in, 3.96mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors 25POS Cd RA FML | Rapid Electronics |
TE Connectivity AMPLIMITE,ASY,RCPT,RTANG,109,3 | Distrelec |
D-Sub Conn, Rcpt, Db, 25Pos, Solder | Newark Electronics |
D-SUB CONN, RCPT, DB, 25POS, SOLDER | element14 |
D-Sub Mil Spec Connectors 25POS Cd RA FML | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1218408-3?
Additional datasheets, footprints and schematics for 1218408-3 are listed on our Part Details page. You can also find images and similar parts to 1218408-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218408-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218408-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218408-3 fall under?
The 1218408-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218408-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218408-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218408-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218408-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1218408-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218408-3 often in real-time on the comparison pages.
What if I can't find stock of 1218408-3?
You can fill out our help required form which you can use to request a quote for 1218408-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.